Whirlpool logo

Whirlpool AKP 444 NB 2500 W Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64515
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Whirlpool AKP 444 NB 2500 W Black:

Whirlpool AKP 444 NB, Electric, 2500 W, 2500 W, 2500 W, Black, Rotary

Long summary description Whirlpool AKP 444 NB 2500 W Black:

Whirlpool AKP 444 NB. Oven type: Electric, Total oven power: 2500 W, Oven power: 2500 W. Product color: Black, Control type: Rotary, Control position: Front. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 13 A. Width: 630 mm, Depth: 650 mm, Height: 690 mm. Installation compartment dimensions (WxDxH): 595 x 564 x 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.