Whirlpool logo

Whirlpool AKM 394/NA/C Anthracite Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93940
Info modified on:
10 Nov 2021, 17:54:40
Short summary description Whirlpool AKM 394/NA/C Anthracite Built-in Gas 5 zone(s):

Whirlpool AKM 394/NA/C, Anthracite, Built-in, Gas, Enameled, 5 zone(s), 5 zone(s)

Long summary description Whirlpool AKM 394/NA/C Anthracite Built-in Gas 5 zone(s):

Whirlpool AKM 394/NA/C. Product color: Anthracite, Appliance placement: Built-in, Hob type: Gas. Regular cooking zone: 1000 W, Extra large high-speed cooking zone: 3300 W. Control type: Rotary, Control position: Top front. AC input frequency: 50 Hz. Width: 680 mm, Depth: 500 mm, Height: 41 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.