Whirlpool logo

Whirlpool Freezer AFG 065 GWP Upright freezer 65 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125136
Info modified on:
22 Feb 2023, 14:59:38
Short summary description Whirlpool Freezer AFG 065 GWP Upright freezer 65 L White:

Whirlpool Freezer AFG 065 GWP, 65 L, 8 kg/24h, 40 dB, White

Long summary description Whirlpool Freezer AFG 065 GWP Upright freezer 65 L White:

Whirlpool Freezer AFG 065 GWP. Freezer net capacity: 65 L, Freezing capacity: 8 kg/24h, Storage time during power failure: 22 h, Noise level: 40 dB. Door hinge: Right. Annual energy consumption: 288 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.