Whirlpool WFO 3P23 PL X, Freestanding, Stainless steel, Black, Stainless steel, Buttons, 1.3 m, 1.55 m
Whirlpool WFO 3P23 PL X. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Black, Stainless steel. Number of place settings: 15 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 11 L, Power consumption (off): 0.5 W, AC input voltage: 220 - 230 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm