Whirlpool logo

Whirlpool WIC 3C23 PEF Fully built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116292
Info modified on:
17 Mar 2025, 12:45:37
Short summary description Whirlpool WIC 3C23 PEF Fully built-in 14 place settings E:

Whirlpool WIC 3C23 PEF, Fully built-in, Stainless steel, Buttons, Sensor, 1.3 m, 1.55 m, 1.5 m

Long summary description Whirlpool WIC 3C23 PEF Fully built-in 14 place settings E:

Whirlpool WIC 3C23 PEF. Appliance placement: Fully built-in, Control panel color: Stainless steel, Control type: Buttons, Sensor. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 43 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.