Whirlpool logo

Whirlpool W5 811E OX Freestanding 339 L Gray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14893
Info modified on:
20 Feb 2025, 09:43:19
Short summary description Whirlpool W5 811E OX Freestanding 339 L Gray:

Whirlpool W5 811E OX, 339 L, N-T, 39 dB, 5 kg/24h, Gray

Long summary description Whirlpool W5 811E OX Freestanding 339 L Gray:

Whirlpool W5 811E OX. Total net capacity: 339 L. Door hinge: Right. Climate class: N-T, Noise level: 39 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product color: Gray

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.