Whirlpool logo

Whirlpool AWO/C 6314 washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97787
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool AWO/C 6314 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/C 6314, Front-load, 6 kg, B, 75 dB, 1200 RPM, 147 kWh

Long summary description Whirlpool AWO/C 6314 washing machine Front-load 6 kg 1200 RPM White:

Whirlpool AWO/C 6314. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 8200 L. Product color: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.