Whirlpool logo

Whirlpool AKR 507 IX Built-in Stainless steel 240 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85884
Info modified on:
29 Nov 2024, 15:54:36
Short summary description Whirlpool AKR 507 IX Built-in Stainless steel 240 m³/h:

Whirlpool AKR 507 IX, 240 m³/h, Ducted/Recirculating, G, G, B, 62 dB

Long summary description Whirlpool AKR 507 IX Built-in Stainless steel 240 m³/h:

Whirlpool AKR 507 IX. Maximum extraction power: 240 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: G. Type: Built-in, Product color: Stainless steel. Grease filter type: Synthetic. Bulb power: 28 W, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Annual energy consumption: 84 kWh, Connected load: 140 W, Motor power: 100 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.