Viewsonic VA2406-h, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Viewsonic VA2406-h. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black