Viewsonic logo

Viewsonic TD1630-3 computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD LCD Touchscreen Multi-user Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188568
Info modified on:
14 Mar 2025, 19:42:54
Short summary description Viewsonic TD1630-3 computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD LCD Touchscreen Multi-user Black:

Viewsonic TD1630-3, 39.6 cm (15.6"), 1366 x 768 pixels, HD, LCD, 12 ms, Black

Long summary description Viewsonic TD1630-3 computer monitor 39.6 cm (15.6") 1366 x 768 pixels HD LCD Touchscreen Multi-user Black:

Viewsonic TD1630-3. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 60°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.