Vertiv Avocent SwitchView SC4 UAD KVM Switch, 1920 x 1200 pixels, 60 W
Vertiv Avocent SwitchView SC4 UAD KVM Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 1920 x 1200 pixels. Certification: UL 1950, CSA C22.2 No. 950, EN60950 FCC part 15B, EN55022, EN50082 EAL 4; PSS. Power consumption (typical): 60 W. Weight: 2.2 kg