Vertiv logo

Vertiv Liebert GXT3 6000 uninterruptible power supply (UPS) 6 kVA 4800 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134076
Info modified on:
10 Aug 2024, 09:49:50
Short summary description Vertiv Liebert GXT3 6000 uninterruptible power supply (UPS) 6 kVA 4800 W:

Vertiv Liebert GXT3 6000, 6 kVA, 4800 W, 50/60 Hz, 55 dB, Sealed Lead Acid (VRLA), 3 h

Long summary description Vertiv Liebert GXT3 6000 uninterruptible power supply (UPS) 6 kVA 4800 W:

Vertiv Liebert GXT3 6000. Output power capacity: 6 kVA, Output power: 4800 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Rackmount/Tower, Product color: Black, Compatibility: PD2-CE10HDWRDMBS. Compliance certificates: RoHS, Certification: - IEC/EN/AS 62040-2 - EN61000-4-2 - EN61000-4-3 - EN61000-4-4 - EN61000-4-5 - CE . Safety: IEC62040-1:2008

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.