Vertiv logo

Vertiv G1221 power distribution unit (PDU) 10 AC outlet(s) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20826
Info modified on:
10 Aug 2024, 10:53:58
Short summary description Vertiv G1221 power distribution unit (PDU) 10 AC outlet(s) 1U Black:

Vertiv G1221, Metered, Monitored, Switched, 1U, Horizontal, Black, LED, 10 AC outlet(s)

Long summary description Vertiv G1221 power distribution unit (PDU) 10 AC outlet(s) 1U Black:

Vertiv G1221. PDU types: Metered, Monitored, Switched, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 10 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler. Cable length: 3 m. Monitoring: Current, Power, Voltage. Nominal input voltage: 200-240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.