Vertiv DSR8035 KVM Switch, 1280 x 1024 pixels, 60 W, Black
Vertiv DSR8035 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Security algorithms: 3DES, DES. Maximum resolution: 1280 x 1024 pixels. Product color: Black, Certification: UL,FCC,cUL,ICES-003,CE,GS,VCCI,MIC,C- Tick, GOST. Power consumption (typical): 60 W