Vertiv Knürr 03.532.006.1, Switched, 1U, Plastic, Steel, Zinc, Black, Gray, 6 AC outlet(s), NEMA 5–15R
Vertiv Knürr 03.532.006.1. PDU types: Switched, Rack capacity: 1U, Housing material: Plastic, Steel, Zinc. AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Cable length: 2.5 m, Cable type: SJT 14 AWG x 3C. Nominal input voltage: 125 V, Maximum current: 15 A. Width: 44.4 mm, Depth: 383 mm, Height: 45.5 mm