Verbatim logo

Verbatim Store 'n' Save external hard drive 3 TB 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89678
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Verbatim Store 'n' Save external hard drive 3 TB 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Save, 3 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Verbatim Store 'n' Save external hard drive 3 TB 3.5" USB Type-B 3.2 Gen 1 (3.1 Gen 1) Black:

Verbatim Store 'n' Save. HDD capacity: 3 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.