Intel logo

Intel Pentium BX80532PC2800D processor 2.8 GHz 0.512 MB L2 Box

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42488
Info modified on:
14 Mar 2024, 19:02:16
Warranty:
1 Year
Long product name Intel Pentium BX80532PC2800D processor 2.8 GHz 0.512 MB L2 Box:

Intel® Pentium® 4 Processor 2.80 GHz, 512K Cache, 533 MHz FSB

Short summary description Intel Pentium BX80532PC2800D processor 2.8 GHz 0.512 MB L2 Box:

Intel Pentium BX80532PC2800D, Intel® Pentium® 4, Socket 478, 130 nm, Intel, 2.8 GHz, 32-bit

Long summary description Intel Pentium BX80532PC2800D processor 2.8 GHz 0.512 MB L2 Box:

Intel Pentium BX80532PC2800D. Processor family: Intel® Pentium® 4, Processor socket: Socket 478, Processor lithography: 130 nm. Market segment: Desktop, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Package type: Retail box. Processor package size: 35mm x 35mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.