Van der Meulen 0789001, Round shape, Multicolor, China, 900 mm, 201 mm, 14 mm
Van der Meulen 0789001. Hoop shape: Round shape, Mesh color: Multicolor, Country of origin: China. Length: 900 mm. Package width: 201 mm, Package depth: 14 mm, Package height: 1100 mm. Master (outer) case width: 240 mm, Master (outer) case length: 1140 mm, Master (outer) case height: 280 mm