Short summary description V7 V7UCDP-ALUGR-1NC USB graphics adapter 4096 x 2160 pixels Aluminum, Gray:
V7 V7UCDP-ALUGR-1NC, 4096 x 2160 pixels
Long summary description V7 V7UCDP-ALUGR-1NC USB graphics adapter 4096 x 2160 pixels Aluminum, Gray:
V7 V7UCDP-ALUGR-1NC. Maximum resolution: 4096 x 2160 pixels, Certification: CE, FCC. Product color: Aluminum, Gray. Width: 140 mm, Depth: 25 mm, Height: 90 mm
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.