Trust GXT 38 2.1, 2.0 channels, Wired, 60 W, Black
Trust GXT 38 2.1. Recommended usage: Universal. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 60 W. Product color: Black