Trust GXT 24, Gamepad, PC, Wired, USB 2.0, Black, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional...
Trust GXT 24. Device type: Gamepad, Gaming platforms supported: PC. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Package type: Blister