Trust Bluetooth 3.0 USB, USB, Black, Silver, 22 g, 46 g, PC, Wireless
Trust Bluetooth 3.0 USB. Host interface: USB. Product color: Black, Silver. Weight: 22 g. Package weight: 46 g. Platform: PC, Connectivity technology: Wireless, Minimum system requirements: USB, DVD-ROM, Bluetooth