Tristar KA-5024, Halogen electric space heater, Indoor, Floor, Gray, Buttons, 1200 W
Tristar KA-5024. Type: Halogen electric space heater. Suitable for: Indoor, Placement options: Floor, Product color: Gray. Heating power: 1200 W, Heating power (min): 400 W. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Width: 310 mm, Depth: 185 mm, Height: 450 mm