Tristar logo

Tristar BL-4456 blender 0.6 L Tabletop blender 250 W Red, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88573
Info modified on:
09 Oct 2023, 09:09:31
Short summary description Tristar BL-4456 blender 0.6 L Tabletop blender 250 W Red, White:

Tristar BL-4456, Tabletop blender, 0.6 L, 250 W, Red, White

Long summary description Tristar BL-4456 blender 0.6 L Tabletop blender 250 W Red, White:

Tristar BL-4456. Type: Tabletop blender, Product color: Red, White. Bowl capacity: 0.6 L, Control type: Buttons, Jug capacity: 0.6 L. Shaft material: Plastic, Blade material: Stainless steel, Material jar(s): Glass. Power: 250 W, Power source: AC. Weight: 1.15 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.