Tristar logo

Tristar AC-5531 portable air conditioner 0.5 L 65 dB 1110 W White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125912
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Tristar AC-5531 portable air conditioner 0.5 L 65 dB 1110 W White:

Tristar AC-5531, A, 1110 W, 240 V, 50 Hz, 5.2 A, Type F (CEE 7/4)

Long summary description Tristar AC-5531 portable air conditioner 0.5 L 65 dB 1110 W White:

Tristar AC-5531. Energy efficiency class (cooling): A, Connected load: 1110 W, AC input voltage: 240 V. Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS), Display type: LCD. Weight: 19 kg, Package width: 318 mm, Package depth: 373 mm. Quantity per intermodal container (20ft): 216 pc(s), Quantity per intermodal container (40ft): 452 pc(s), Quantity per intermodal container (40ft, HC): 674 pc(s)

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.