location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUDC208V42P60M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUDC208V42P60M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332161598 show
Category:
A type of metal shelf which contains servers.
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black :
The long product name of Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60kVA 3 Phase Power Distribution Center with Integrated 3 breaker 208V Service Bypass Switch
More>>>
Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black:
The official description of Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Full size 42U Rack Power Distribution Center supports 60kVA 3 phase UPS power distribution in datacenter equipment racks
- Integrated 3 breaker 208V service bypass switch enables hot-swap replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads
- 42 pole breaker panel supports 3 phase, 208V and single phase 208V and 120V outputs to connected equipment
- Pre-installed 225A, 3 pole main breaker, ground and neutral bars
- Secure front and rear doors, removable side panels

Tripp Lite's SUDC208V42P60M Power Distribution Center supports 60kVA 3 phase UPS power distribution in critical datacenter equipment racks. Integrated 3 breaker 208v service bypass switch enables hot-swappable replacement of 60kVA 3 phase UPS systems without dropping the connected critical loads. Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Breaker panel includes 225A, 3 pole main breaker, ground and neutral bars, plus 1/2, 3/4 and 1 inch knockouts. Rack enclosure offers secure front and rear doors, removable side panels and shares common dimensions and overhead wiring tray accessories as Tripp Lite SR42UB rack enclosures. Compatible with Tripp Lite SUBB-series 1, 2 and 3 pole breakers, SUWL-series corded receptacle whips and a full line of compatible basic, metered, monitored and switched PDUs to support a variety of advanced network configurations.

Short summary description Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black:
This short summary of the Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUDC208V42P60M, Freestanding rack, 225 kg, Black

Long summary description Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SUDC208V42P60M rack cabinet Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SUDC208V42P60M. Type: Freestanding rack. Weight: 225 kg. Product color: Black

Features
Type *
Freestanding rack
Product color
Black
Weight & dimensions
Width
600.2 mm
Depth
1092.2 mm
Height
1993.9 mm
Weight
225 kg
Packaging data
Package width
1092.2 mm
Package depth
622.3 mm
Package height
1981.2 mm
Packaging data
Package weight
235.4 kg
Logistics data
Country of origin
United States
Master (outer) case width
1092.2 mm
Master (outer) case length
622.3 mm
Master (outer) case height
1981.2 mm
Master (outer) case weight
235.4 kg
Quantity per master (outer) case
1 pc(s)
Other features
Package dimensions (WxDxH)
705 x 1190 x 2140 mm