location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUBB360 circuit breaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUBB360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUBB360
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite SUBB360 circuit breaker :
The long product name of Tripp Lite SUBB360 circuit breaker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Phase 208V 60A Circuit Breaker
More>>>
Tripp Lite SUBB360 circuit breaker:
The official description of Tripp Lite SUBB360 circuit breaker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Circuit breaker for SUDC208VP distribution cabinet applications
- Three Phase Cutler Hammer 208V 60A 3 Pole

Short summary description Tripp Lite SUBB360 circuit breaker:
This short summary of the Tripp Lite SUBB360 circuit breaker data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUBB360, 208 V

Long summary description Tripp Lite SUBB360 circuit breaker:
This is an auto-generated long summary of Tripp Lite SUBB360 circuit breaker based on the first three specs of the first five spec groups.

Tripp Lite SUBB360. Input voltage: 208 V, Maximum current: 60 A. Product color: Black. Width: 83 mm, Depth: 57 mm, Height: 83 mm

Power
Input voltage
208 V
Maximum current
60 A
Features
Product color
Black
Weight & dimensions
Width
83 mm
Depth
57 mm
Height
83 mm
Weight
395 g