location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSKIRT3 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSKIRT3 SmartRack Enclosure Skirt Kit - use with 3 in. casters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSKIRT3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180797 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRSKIRT3 rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - To be used with heavy duty 3" casters
  • - Brush strip blocks unwanted airflow under rack enclosure
  • - Improves cooling efficiency
  • - Segregates cold aisle from hot aisle
Warranty: 5-year limited
Long product name Tripp Lite SRSKIRT3 rack accessory :
The long product name of Tripp Lite SRSKIRT3 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Enclosure Skirt Kit - use with 3 in. casters
More>>>
Tripp Lite SRSKIRT3 rack accessory:
The official description of Tripp Lite SRSKIRT3 rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SmartRack® SRSKIRT3 is a brush strip that blocks unwanted airflow under rack enclosure cabinets that are using the heavy-duty three-inch casters. The SRSKIRT3 improves cooling efficiency by segregating cold aisle from hot aisle.

Short summary description Tripp Lite SRSKIRT3 rack accessory:
This short summary of the Tripp Lite SRSKIRT3 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSKIRT3, Black, China, 599.4 mm, 10.2 mm, 88.9 mm, 730 g

Long summary description Tripp Lite SRSKIRT3 rack accessory:
This is an auto-generated long summary of Tripp Lite SRSKIRT3 rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRSKIRT3. Product color: Black, Country of origin: China. Width: 599.4 mm, Depth: 10.2 mm, Height: 88.9 mm. Package width: 624.8 mm, Package depth: 106.7 mm, Package height: 25.4 mm. Master (outer) case width: 640.1 mm, Master (outer) case length: 320 mm, Master (outer) case height: 230.1 mm

Features
Product color *
Black
Country of origin
China
Weight & dimensions
Width
599.4 mm
Depth
10.2 mm
Height
88.9 mm
Weight
730 g
Packaging data
Package width
624.8 mm
Package depth
106.7 mm
Package height
25.4 mm
Package weight
1 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180794
Compliance certificates
RoHS
Logistics data
Master (outer) case width
640.1 mm
Master (outer) case length
320 mm
Master (outer) case height
230.1 mm
Master (outer) case weight
24.2 kg
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)