location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRSHELF2PX2 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRSHELF2PX2 SmartRack 2U Cantilever Double-sided Fixed Shelf (60 lbs / 27.2 kgs capacity each side; 36 in./914 mm Deep)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRSHELF2PX2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184061 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRSHELF2PX2 rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double sided, Fixed Shelf, 2U Cantilever Mount. Required mounting hardware included
  • - 2- or 4-post rack compatible
  • - 18-inch shelf depth on each side
  • - Double sided, Cantilever Shelf supports extra deep equipment
  • - Cold rolled steel with black finish
Warranty: 5-year limited
Long product name Tripp Lite SRSHELF2PX2 rack accessory :
The long product name of Tripp Lite SRSHELF2PX2 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 2U Cantilever Double-sided Fixed Shelf (60 lbs / 27.2 kgs capacity each side; 36 in./914 mm Deep)
More>>>
Tripp Lite SRSHELF2PX2 rack accessory:
The official description of Tripp Lite SRSHELF2PX2 rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SmartRack® SRSHELF2PX2 is a 2U cantilever-mount fixed shelf. The cantilever shelf supports monitors and other equipment with a 120-pound (54-kilogram) capacity. The shelf is compatible with 2- or 4-post rack enclosure cabinets. The SRSHELF2PX2 is 36 inches in depth. Required mounting hardware is included.

Short summary description Tripp Lite SRSHELF2PX2 rack accessory:
This short summary of the Tripp Lite SRSHELF2PX2 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRSHELF2PX2, Black, 54 kg, 2U, China, 91.4 cm (36"), 482.6 mm

Long summary description Tripp Lite SRSHELF2PX2 rack accessory:
This is an auto-generated long summary of Tripp Lite SRSHELF2PX2 rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRSHELF2PX2. Product color: Black, Maximum weight capacity: 54 kg, Rack capacity: 2U. Size (imperial): 91.4 cm (36"), Width: 482.6 mm, Depth: 489 mm. Package width: 551.2 mm, Package depth: 508 mm, Package height: 132.1 mm. Master (outer) case width: 576.6 mm, Master (outer) case length: 543.6 mm, Master (outer) case height: 444.5 mm

Features
Product color *
Black
Maximum weight capacity
54 kg
Rack capacity
2U
Country of origin
China
Weight & dimensions
Size (imperial)
91.4 cm (36")
Width
482.6 mm
Depth
489 mm
Height
88.9 mm
Weight
2.11 kg
Packaging data
Package width
551.2 mm
Package depth
508 mm
Packaging data
Package height
132.1 mm
Package weight
5.9 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332184068
Compliance certificates
RoHS
Logistics data
Master (outer) case width
576.6 mm
Master (outer) case length
543.6 mm
Master (outer) case height
444.5 mm
Master (outer) case weight
19 kg
Quantity per master (outer) case
3 pc(s)
Harmonized System (HS) code
7326.90.8688
Brand Image Product code Product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2UCAGE rack accessory Security cover panel Tripp Lite SR2UCAGE rack accessory Security cover panel
(show image)
SR2UCAGE SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)