TP-Link TL-WR841ND V10.0, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN
TP-Link TL-WR841ND V10.0. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Certification: CE, FCC, RoHS