TP-Link logo

TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
477583
Info modified on:
09 Jan 2023, 10:03:21
Short summary description TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TD-W8961N, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL2+, White, Tabletop router

Long summary description TP-Link TD-W8961N wireless router Fast Ethernet Single-band (2.4 GHz) White:

TP-Link TD-W8961N. WAN connection type: RJ-45. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.4,.... Number of data streams: 2x2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.