TP-Link MA260, Cellular network modem, Black, Blue, Portable, Status, 5.76,21 Mbit/s, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA
TP-Link MA260. Device type: Cellular network modem, Product color: Black, Blue, Market positioning: Portable. WLAN data transfer rates supported: 5.76,21 Mbit/s. Data network: 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, GSM bands supported: 850,900,1800,1900 MHz. Compatible memory cards: MicroSD (TransFlash). Certification: CE, FCC, RoHS