Topcom TE-5852, DECT telephone, 200 entries, Black
Topcom TE-5852. Type: DECT telephone. Phonebook capacity: 200 entries. Display diagonal: 4.06 cm (1.6"). Product color: Black. Number of handsets included: 1