Topcom logo

Topcom LF-4719 humidifier Ultrasonic 5 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61597
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Topcom LF-4719 humidifier Ultrasonic 5 L White:

Topcom LF-4719, White, 1.8 kg, 295 mm, 230 mm, 385 mm, 2.3 kg

Long summary description Topcom LF-4719 humidifier Ultrasonic 5 L White:

Topcom LF-4719. Product color: White. Weight: 1.8 kg, Package width: 295 mm, Package depth: 230 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.