Topcom KS-4216, DECT babyphone, 2 channels, 300 m, 300 m, White, Battery
Topcom KS-4216. Type: DECT babyphone, Channels quantity: 2 channels, Maximum range: 300 m. Product color: White. Transmitter power source: Battery, Receiver power source: Battery. Package width: 102 mm, Package depth: 127 mm, Package height: 190 mm. Frequency band: 2.4 GHz, Weight: 119 g