Topcom logo

Topcom BD-4620 blood pressure unit Wrist Automatic 1 user(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54020
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Topcom BD-4620 blood pressure unit Wrist Automatic 1 user(s):

Topcom BD-4620, Wrist, Automatic, 1 user(s), 0 - 299, mmHg, AAA NiMH

Long summary description Topcom BD-4620 blood pressure unit Wrist Automatic 1 user(s):

Topcom BD-4620. Placement supported: Wrist, Type: Automatic, Number of users: 1 user(s). Battery type: AAA NiMH. Weight: 158 g. Package width: 96 mm, Package depth: 91 mm, Package height: 85 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.