TERRA PC-Nettop 2600, 1.8 GHz, Intel Atom®, D525, 2 GB, 320 GB, Windows 7 Professional
TERRA PC-Nettop 2600. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Weight: 1.54 kg. Product color: Black