Tefal logo

Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96586
Info modified on:
04 Apr 2019, 05:13:42
Long product name Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White:

<b>Aquaspeed 110 - FV5110</b>

Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White:

Amazing 5 second refill and extra safe resting position. The exclusive enamel Ultraglide soleplate makes ironing up to 50% easier.


Features:
300ml Tank Capacity
30g/min continuous steam
80gr. jet of steam for extra tough creases
Vertical Steam

Short summary description Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White:

Tefal Aquaspeed 110 - FV5110, Steam iron, 2 m, 80 g/min, Blue, White, 0.300 L, 2000 W

Long summary description Tefal Aquaspeed 110 - FV5110 Steam iron Blue, White:

Tefal Aquaspeed 110 - FV5110. Type: Steam iron, Cord length: 2 m, Steam boost performance: 80 g/min. Power consumption (typical): 2000 W. Continuous flow: 0 - 30 g/min

Specs
Similar products
Service
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.