Tefal Crep'Party Compact, 4 crepe(s), Black, Violet, Plastic, 720 W, 415 mm, 350 mm
Tefal Crep'Party Compact. Number of crepes: 4 crepe(s), Product color: Black, Violet, Housing material: Plastic. Power: 720 W. Width: 415 mm, Depth: 350 mm, Height: 95 mm. Number of spoons included: 4 pc(s)