Tefal logo

Tefal FZ7738 Single Stand-alone 1500 W Hot air fryer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1292
Info modified on:
14 Apr 2025, 13:34:23
Short summary description Tefal FZ7738 Single Stand-alone 1500 W Hot air fryer Black:

Tefal FZ7738, Hot air fryer, 1.2 kg, ActiFry, 220 °C, 6 person(s), 60 min

Long summary description Tefal FZ7738 Single Stand-alone 1500 W Hot air fryer Black:

Tefal FZ7738. Product type: Hot air fryer, Fryer food capacity: 1.2 kg, Low-fat frying technology: ActiFry. Construction type: Single, Product color: Black, Control type: Touch. Power: 1500 W. Width: 303 mm, Depth: 433 mm, Height: 238 mm. Package width: 391 mm, Package depth: 391 mm, Package height: 260 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.