Tefal logo

Tefal BlendForce II BL4201 blender 1.25 L Tabletop blender 600 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105356
Info modified on:
10 Sept 2024, 12:59:03
Short summary description Tefal BlendForce II BL4201 blender 1.25 L Tabletop blender 600 W White:

Tefal BlendForce II BL4201, Tabletop blender, 1.25 L, Ice crushing, 600 W, White

Long summary description Tefal BlendForce II BL4201 blender 1.25 L Tabletop blender 600 W White:

Tefal BlendForce II BL4201. Type: Tabletop blender, Product color: White. Bowl capacity: 1.25 L, Maximum tank capacity: 2 L. Blending bowl material: Plastic. Power: 600 W, Power source: AC. Width: 180 mm, Depth: 185 mm, Height: 370 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.