Techly logo

Techly IDATA-HDMI-MX373R AV extender AV receiver Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11478
Info modified on:
04 Apr 2025, 11:03:31
Short summary description Techly IDATA-HDMI-MX373R AV extender AV receiver Black:

Techly IDATA-HDMI-MX373R, 1920 x 1080 pixels, AV receiver, 120 m, Black

Long summary description Techly IDATA-HDMI-MX373R AV extender AV receiver Black:

Techly IDATA-HDMI-MX373R. Type: AV receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5, Cat5e, Cat6. Video out: HDMI. Operating voltage: 5 V, Power consumption (typical): 3 W, Current: 1 A. Receiver dimensions (W x D x H): 130 x 86 x 25 mm, Receiver weight: 426 g. Cables included: LAN (RJ-45)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.