TCL logo

TCL U50S7806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58003
Info modified on:
21 Nov 2024, 12:58:12
Short summary description TCL U50S7806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

TCL U50S7806S, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description TCL U50S7806S TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

TCL U50S7806S. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: CMI (Clear Motion Index) 800 Hz, Display brightness: 350 cd/m². Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.