TCL logo

TCL 10L 16.6 cm (6.53") Dual SIM Android 10 4G USB Type-C 6 GB 64 GB 4000 mAh Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10675
Info modified on:
16 Jul 2024, 11:45:09
Short summary description TCL 10L 16.6 cm (6.53") Dual SIM Android 10 4G USB Type-C 6 GB 64 GB 4000 mAh Blue:

TCL 10L, 16.6 cm (6.53"), 6 GB, 64 GB, 48 MP, Android 10, Blue

Long summary description TCL 10L 16.6 cm (6.53") Dual SIM Android 10 4G USB Type-C 6 GB 64 GB 4000 mAh Blue:

TCL 10L. Display diagonal: 16.6 cm (6.53"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Blue. Weight: 187 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.