TCL logo

TCL U55S7606DS 139.7 cm (55") UltraWide Quad HD 420 cd/m² Smart TV Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36672
Info modified on:
15 Oct 2024, 10:37:24
Short summary description TCL U55S7606DS 139.7 cm (55") UltraWide Quad HD 420 cd/m² Smart TV Black 20 W:

TCL U55S7606DS, 139.7 cm (55"), UltraWide Quad HD, 3840 x 2160 pixels, LED, 16:9, 420 cd/m²

Long summary description TCL U55S7606DS 139.7 cm (55") UltraWide Quad HD 420 cd/m² Smart TV Black 20 W:

TCL U55S7606DS. Display diagonal: 139.7 cm (55"), HD type: UltraWide Quad HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. Teletext: 1000 pages. Consumer Electronics Control (CEC): T-link. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.