TCL logo

TCL L32E3003/G 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23178
Info modified on:
20 Nov 2024, 16:32:31
Short summary description TCL L32E3003/G 81.3 cm (32") HD Black:

TCL L32E3003/G, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DMB-T, Black

Long summary description TCL L32E3003/G 81.3 cm (32") HD Black:

TCL L32E3003/G. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DMB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.