TCL logo

TCL 75R635 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10167
Info modified on:
11 Mar 2024, 09:14:46
Short summary description TCL 75R635 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 75R635, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description TCL 75R635 TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:

TCL 75R635. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Motion interpolation technology: Natural Motion 480, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.