TCL logo

TCL 65EP658 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40607
Info modified on:
22 Jul 2024, 10:02:04
Short summary description TCL 65EP658 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²:

TCL 65EP658, 165.1 cm (65"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black, Silver

Long summary description TCL 65EP658 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver 280 cd/m²:

TCL 65EP658. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Display brightness: 280 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.