TCL logo

TCL 55EC788 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52352
Info modified on:
22 Jul 2024, 10:02:05
Short summary description TCL 55EC788 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²:

TCL 55EC788, 139.7 cm (55"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Titanium

Long summary description TCL 55EC788 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 350 cd/m²:

TCL 55EC788. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPI (Picture Perfomance Index) 2000, Display brightness: 350 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.