Smartwares logo

Smartwares FWA-18210 water detector Sensor & alert system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29918
Info modified on:
10 Aug 2024, 06:56:01
Short summary description Smartwares FWA-18210 water detector Sensor & alert system:

Smartwares FWA-18210, Sensor & alert system, White, Acrylonitrile butadiene styrene (ABS), 85 dB, IP65, 0 - 40 °C

Long summary description Smartwares FWA-18210 water detector Sensor & alert system:

Smartwares FWA-18210. Product type: Sensor & alert system, Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS). Power source type: Battery, Battery type: CR2450, Battery technology: Lithium. Width: 65 mm, Depth: 65 mm, Weight: 40 g. Package width: 40 mm, Package depth: 170 mm, Package height: 75 mm. Compliance certificates: CE

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.